The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and a dust cover enclosure. The relay operates with a 24 VDC coil consuming 0.6 W, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive, and 7,500 VA inductive loads. The insulation class is F, with an operating temperature range of -40°C to 125°C. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 27 grams in open frame configuration. Solderability is rated for 260°C for 5 seconds, and dielectric strength is 4,000 V between coil and contacts at 50 Hz for 1 minute.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |