The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with PCB pins and quick-connect tabs. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 900 W or 7,500 VA. The relay has a coil power of 0.9 W at 24 VDC, an operate time under 15 ms, and a release time under 10 ms. It meets UL 508 and UL 873 spacing requirements, with insulation resistance of 1,000 MΩ min at 500 VDC and dielectric strength of 2,500 V between coil and contacts. Operating temperature ranges from -55°C to 125°C depending on insulation class. The part is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CT-OT3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |