The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It is available in 1 Form A or 1 Form C contact configurations with PCB and quick-connect pin options. The relay features a 0.9 W coil, operates at 24 VDC with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC, and meets UL 508 and UL 873 spacing requirements. It has an operating temperature range of -55°C to 100°C for Class B insulation, an initial contact resistance of 50 mΩ max, and a dielectric strength of 2,500 V between coil and contacts. The series is RoHS compliant and uses AgSnO contact material for the CT variant. The OT3 version includes PCB and QC pins with a dust cover.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CT-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |