The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 VDC resistive loads, and compliant with UL 508 and UL 873 spacing requirements. It features a 0.9 W coil, AgCdO or AgSnO2In2O3 contacts, and operates within a temperature range of -55°C to 100°C for Class B insulation or -55°C to 125°C for Class F insulation. The T3 variant includes PCB and QC pins with a 1 Form C contact configuration. The part is RoHS compliant and offers optional IP67 epoxy sealing. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CFT-T3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |