The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, featuring a SPDT (1 Form C) contact configuration, AgSnO2In2O3 or AgCdO contacts, and an epoxy-sealed, immersion-cleanable design. It supports 250 VAC switching voltage and 30 A resistive load, with a maximum switching power of 900 W and 7,500 VA. The relay complies with UL 508 and UL 873 spacing requirements when pin 6 is omitted, meets UL Class F insulation for operation up to 125°C, and is RoHS compliant. Operating temperature range is -40°C to 125°C for Class F insulation. The relay measures 30 grams, has a coil power of 0.9 W at 24 VDC, and features PCB pin termination with a 6-pin layout optimized for surface and air clearances. Must operate voltage at 24 VDC is 18 VDC, and must release voltage is 2.4 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |