The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and meets UL 508 and UL 873 spacing requirements with Pin 6 omitted. The relay has an epoxy-sealed, immersion-cleanable design, RoHS compliance, and operates from -40°C to 125°C with Class F insulation. The 24 VDC coil consumes 0.9 W, with a must operate voltage of 18.00 VDC and must release voltage of 2.4 VDC. Terminal strength is 10 N, and contact resistance is 50 mΩ max at 1 A, 6 VDC. Dimensions and pinout follow the T90 standard, with a weight of 27 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |