Picker Components General Purpose Relays PTRH-1C-24CF-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and is available in a sealed enclosure with Class F insulation. The relay supports a 24 VDC coil voltage with a power consumption of 0.6 W, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. It has a maximum switching rating of 30 A at 250 VAC and a mechanical life of 1 × 10⁷ operations. The operating temperature range is -40°C to 125°C for Class F insulation. The physical dimensions and pin configuration follow the T90 standard, with a weight of 27 grams for the open frame version.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and is available in a sealed enclosure with Class F insulation. The relay supports a 24 VDC coil voltage with a power consumption of 0.6 W, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. It has a maximum switching rating of 30 A at 250 VAC and a mechanical life of 1 × 10⁷ operations. The operating temperature range is -40°C to 125°C for Class F insulation. The physical dimensions and pin configuration follow the T90 standard, with a weight of 27 grams for the open frame version.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24CF-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24CF-X-0.6
General Purpose Relays 2500-PTRH-1C-24CF-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24CF-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 10.51 - Light dependent relay 12A - 105181200000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, CE-2, ukca
NO 1
View Details
Safety Relays - 56.OA03.2426C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details