The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 24 VDC coil with 0.6 W power consumption, Class F insulation, AgCdO+Au contact material, and an alternate quick connect pinout. It has a mechanical life of 1 × 10⁷ operations, an electrical life of 5 × 10⁴ operations under rating, and operates between -55°C and 125°C for Class F. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a maximum switching capacity of 30 A, 300 VAC, and 7,500 VA. It is mounted using PCB pins and quick connect terminals with a dust cover enclosure.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CF-T3-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |