The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part uses a 24 VDC coil with 0.9 W power consumption, Class F insulation, and a dust cover enclosure. It features PCB and quick-connect pins, operates between -55°C and 100°C, and meets UL 508 and UL 873 spacing requirements with AgCdO contact material. The relay supports switching up to 30 A at 250 VAC and 30 A at 30 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive loads. It is RoHS compliant and meets UL Class F insulation standards. The mounting type is T3, indicating 1 Form C with PCB and QC pins.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CF-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |