The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, with AgCdO contacts and optional AgSnOInO or AgCdO+Au. It complies with UL 508 and UL 873 spacing requirements, is RoHS compliant, and offers Class B or Class F insulation. The T3 variant features 1 Form C contacts with PCB and QC pins, operates at 24 VDC with 0.9 W coil power, and has a 125°C Class F operating temperature range. The part includes a dust cover and meets UL 873 spacing of 3.18 mm through air and 6.36 mm over surface.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CF-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |