The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in SPDT (1 Form C) contact configurations with AgCdO or AgSnO2O3 contact materials and features an epoxy-sealed, immersion-cleanable design. The part includes a 24 VDC coil with a power consumption of 0.9 W, operates within a temperature range of -40°C to 100°C (Class B) or up to 125°C (Class F), and meets UL 508 and UL 873 spacing standards with Pin 6 omitted. It is rated for 30 A at 250 VAC, 2 HP at 250 VAC, and has a maximum switching power of 900 W and 7,500 VA. The relay is RoHS compliant and weighs 30 grams in an open-frame configuration or 27 grams with a dust cover. The PTRH-1C-24C-X variant includes a dust cover enclosure and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |