The PTRH-T series is a 30 AMP power PCB relay with a T91 footprint, designed for general-purpose switching applications with a maximum switching current of 30 A and a maximum switching voltage of 300 VAC. It is available in Form A or Form C contact configurations with PCB pins and quick-connect terminations, and features UL Class B insulation, RoHS compliance, and an operating temperature range of -55°C to 100°C. The relay has a coil power rating of 0.9 W, an operate time of less than 15 ms, and a release time of less than 10 ms. IP67 epoxy sealing and Class F insulation are optional. Dimensions and pinout follow the T91 standard.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24C-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |