The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 24 VDC coil with 0.6 W power consumption, Class B insulation, and a dust cover enclosure. It uses AgCdO contacts and supports both PCB pin and quick connect terminations. Maximum switching rating is 30 A at 250 VAC and 30 A at 30 VDC, with a maximum switching power of 900 W resistive or 7,500 VA motor load. Operate time is less than 15 ms, release time less than 10 ms, and the operating temperature range is -55°C to 100°C. The device meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24C-OT3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |