The PTRH-OT series is a 30 A power PCB relay with a T91 footprint, available in 1-form A or 1-form C configurations with PCB pins and quick-connect terminals. It is rated for 30 A at 250 VAC resistive load and 2 HP at 240 VAC motor load, with a maximum switching power of 7,500 VA. It complies with UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The 24 VDC coil consumes 0.9 W, operates at a minimum of 18 VDC, and releases at 2.4 VDC. Operate time is less than 15 ms, release time less than 10 ms. Class B insulation supports operation from -55°C to 100°C. Contacts are AgCdO, and the relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24C-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |