The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, offering SPDT contact configuration and AgSnO₂In₂O₃ contact material for the 12VDC coil variant. It features an open frame enclosure, Class B insulation, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay operates at 0.9 W coil power, supports a maximum switching voltage of 300 VAC and 110 VDC, and handles 30 A resistive load at 250 VAC. Operating temperature range is -40°C to 100°C for Class B, with an insulation resistance of 1,000 MΩ minimum at 500 VDC. The device is RoHS compliant and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |