The PTRH-1C-12ST-X is a 30 A general purpose PCB relay with a T90 footprint and SPDT contact configuration. It has a 12 VDC coil with 0.9 W power consumption, class F insulation, and AgSnO₂In₂O₃ contacts. The relay is epoxy sealed, RoHS compliant, and meets UL 508 and UL 873 standards with pin 6 omitted. It supports switching up to 250 VAC and 30 A resistive load, with a maximum switching power of 7,500 VA. Electrical life is rated at 5 × 10⁴ operations. Operate time is less than 15 ms, release time less than 10 ms. Operating temperature range is -40°C to 125°C. Dielectric strength is 4,000 V between coil and contacts, and 1,500 V between contacts. Weight is 27 grams. Must operate voltage is 9.00 VDC, must release voltage is 1.2 VDC.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |