The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, with AgSnO2In2O3 contact material and gold-plated contacts, and is available in a PCB pin and quick-connect terminal version with mounting tabs. The relay operates at 12 VDC coil voltage with a power consumption of 0.6 W, meets UL 508 and UL 873 spacing requirements, and is rated for 30 A at 250 VAC resistive load. It has an operating temperature range of -55°C to 100°C (Class B) or up to 125°C (Class F optional), and is RoHS compliant. The encapsulation is process sealed but not IP67 rated in this variant. Must operate voltage is 9.00 VDC, and must release voltage is 1.2 VDC.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12ST-T3-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |