The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The OT5 variant features panel mounting with quick connect pins and mounting tabs. It supports a 12 VDC coil voltage with a 0.6 W power consumption, and its contacts are AgSnO material with gold plating. Rated for 30 A at 250 VAC and 2 HP at 250 VAC, it meets UL 508 and UL 873 spacing standards. The relay is RoHS compliant, with an operating temperature range of -55°C to 125°C for Class F insulation. It offers 5 × 10⁴ electrical operations and a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12ST-OT5-X0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |