The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration. It features AgSnO2In2O3 contact material, epoxy sealing, and is available in a 6-pin version with pin 6 omitted to meet UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The relay is rated for 30 A at 250 VAC resistive load and 2 HP at 250 VAC motor load, with a maximum switching power of 900 W and 7,500 VA. Coil voltage is 12 VDC with a power consumption of 0.9 W, operating temperature range is -40°C to 125°C for Class F insulation, and terminal strength is 10 N. The part is RoHS compliant and weighs 30 grams in open frame. Solderability is rated for 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |