The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC and 110 VDC. The T5 variant features QC pins with mounting tabs for panel mounting, an IP67 epoxy-sealed enclosure, Class F insulation, and AgSnO2In2O3 contacts. It operates at 12 VDC coil voltage with 0.9 W power consumption, has an operate time under 15 ms, and a release time under 10 ms. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C. Maximum switching power is 900 W resistive and 7,500 VA inductive, with an electrical life of 50,000 operations and mechanical life of 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12SFT-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |