The PTRH-OT series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1-form C configuration with panel-mount QC pins and mounting tabs. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 900 W and 7,500 VA. The 12 VDC coil consumes 0.9 W, operates in under 15 ms, and releases in under 10 ms. It features AgSnO contact material, Class F insulation, and is sealed but not washable. The operating temperature range is -55°C to 125°C. Insulation resistance is 1,000 MΩ min at 500 VDC. The relay is RoHS compliant and meets UL 508 and UL 873 spacing requirements of 3.18 mm air and 6.36 mm surface. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12SFT-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |