The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 12 VDC coil with 0.9 W power consumption, Class F insulation, and AgCdO contacts with optional gold plating. The part uses PCB and QC pins in a T3 configuration, is IP67 epoxy sealed, and meets UL 508 and UL 873 spacing requirements. It supports switching up to 240 VAC and 30 A resistive loads, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load. The operating temperature range is -55°C to 125°C for Class F, and the relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12SF-T3-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |