The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick connect pins and mounting tabs. This part is rated for 30 A at 240 VAC and 30 VDC, meets UL 508 and UL 873 spacing requirements, and has a maximum switching power of 900 W DC and 7,500 VA AC. It features AgCdO contacts, a 12 VDC coil consuming 0.9 W, a mechanical life of 1 × 10⁷ operations, and an electrical life of 5 × 10⁴ operations. The relay is RoHS compliant, has an IP67 epoxy sealed version, operates from -55°C to 100°C with Class B insulation, and has a dielectric strength of 2,500 V AC between coil and contacts. The T5 variant uses quick connect pins with mounting tabs.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12S-T5-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |