The PTRH-T series is a 30-Amp general-purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC and 110 VDC. It features a 1 Form C (SPDT) contact configuration, with terminal options including PCB pins and quick-connect pins. The part is available in IP67 epoxy-sealed versions and meets UL 508 and UL 873 spacing requirements. It operates from -55°C to 100°C with Class B insulation or up to 125°C with Class F insulation. The 12 VDC coil version has a power consumption of 0.9 W, with a must-operate voltage of 9.00 VDC and must-release voltage of 1.2 VDC. Contact material is AgCdO unless specified otherwise, and the relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12S-T3-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |