The PTRH-OT series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations with quick-connect pins and mounting tabs. The PTRH-1C-12S-OT5-XG variant features a 12 VDC coil, sealed enclosure, Class B insulation, AgCdO contacts, and is RoHS compliant. It supports switching up to 30 A at 240 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay has an operate time of less than 15 ms and a release time of less than 10 ms. It is rated for 1 × 10^7 mechanical operations and 5 × 10^4 electrical operations. Operating temperature range is -55°C to 100°C for Class B insulation. The unit weighs 13.5 grams and meets UL 508 and UL 873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12S-OT5-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |