The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. The PTRH-1C-12FT-1-X variant features a 12 VDC coil, Class F insulation, AgSnO2In2O3 contact material, and UL 508 and UL 873 spacing with pin 6 omitted, operating from -40°C to 125°C. It is rated for 30 A at 250 VAC, 2 HP at 250 VAC, and 900 W resistive switching power with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The relay consumes 0.9 W, has an operate time of less than 15 ms, and a release time of less than 10 ms. The unit is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12FT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |