The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. It is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with a maximum switching current of 30 A and switching power of 900 W or 7,500 VA. The relay features AgCdO or AgSnO2In2O3 contacts, with optional gold plating, and meets UL 508 and UL 873 standards with pin 6 omitted. It has a 12 VDC coil with 0.9 W power consumption, Class F insulation, operates from -40°C to 125°C, and is epoxy sealed, immersion cleanable, and RoHS compliant. The terminal configuration supports PCB mounting with a weight of 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12FT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |