The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, AgCdO or AgSnO2O3 contact materials, and optional gold-plated contacts. It supports coil voltages including 12 VDC with a power consumption of 0.9 W standard, and is available with Class F insulation. The relay is epoxy sealed, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with Pin 6 omitted. It has a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A and a mechanical life of 10^7 operations. Operating temperature ranges from -40°C to 125°C for Class F. The device weighs 30 grams and has PCB pin termination with dimensions compatible with the T90 footprint.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12F-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |