The PTRH series is a 30-amp PCB-mounted relay with a T90 footprint, designed for general-purpose switching applications up to 30 A at 250 VAC and 2 HP motor loads. It features a SPDT (1 Form C) contact configuration with AgSnO2In2O3 contacts, epoxy sealing, and RoHS compliance. The 12 VDC coil version consumes 0.9 W, operates within -40°C to 100°C, and meets UL 508 and UL 873 spacing requirements with Pin 6 omitted. The relay has a mechanical life of 10^7 operations and an electrical life of 50,000 cycles at resistive load. Dimensions and terminal strengths are specified for PCB mounting with 0.8 mm coil pins and 0.8 mm × 1.5 mm power pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |