The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part uses PCB pins and QC terminals with a dust cover enclosure, Class B insulation, and AgSnO2In2O3 contacts. It operates at 12 VDC coil voltage with 0.9 W power consumption, has a must operate voltage of 9.00 VDC and a must release voltage of 1.2 VDC, and supports switching up to 30 A at 250 VAC. The operating temperature range is -55°C to 100°C, and it complies with UL 508 and UL 873 spacing requirements. The relay is RoHS compliant and features 50 mΩ maximum initial contact resistance.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CT-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |