The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and a dust cover enclosure. The relay operates at 12 VDC with a coil power of 0.6 W and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It is RoHS compliant, epoxy sealed, immersion cleanable, and rated for 30 A at 250 VAC with a 2 HP motor load. The operating temperature range is -40°C to 100°C for Class B insulation, and the mechanical endurance is 1 × 10^7 operations. The package is a PCB mount with 5 pins and weighs 27 grams in open frame. Coil must operate voltage is 9.00 VDC, and must release voltage is 1.2 VDC.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CT-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |