The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. It features AgCdO or AgSnO2In2O3 contact material, a maximum switching voltage of 300 VAC, and operates at 12 VDC coil voltage with a power consumption of 0.9 W. The part uses PCB pins and quick connect pins, accommodates a -55°C to 100°C operating temperature range with Class B insulation, or up to 125°C with optional Class F insulation. It complies with UL 508 and UL 873 spacing, is RoHS compliant, and has an insulation resistance of 1,000 MΩ min at 500 VDC, 50% RH. This variant, identified by the T3 suffix, includes a dust cover and features an alternate quick connect pinout.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CFT-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |