The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, featuring SPST-NO or SPDT contact forms and rated for 250 VAC and 30 A resistive load. It supports 12 VDC coil voltage with a 0.6 W power consumption, Class F insulation, and AgSnO contact material. The OT3 variant provides a 1 Form C contact configuration with PCB and QC pins and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C. Maximum switching voltage is 300 VAC and 110 VDC, with operate time under 15 ms and release time under 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CFT-OT3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |