The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, designed for general purpose switching applications. It is available in contact forms 1A and 1C, with mounting types OT3 featuring PCB and QC pins and a dust cover. The part operates at 12 VDC coil voltage with a 0.6 W power consumption, meets UL 508 and UL 873 spacing requirements, and has a 2 HP 250 VAC motor rating. It features Class F insulation, AgCdO contact material, and RoHS compliance. The relay has an operate time of less than 15 ms, a release time of less than 10 ms, and operates from -55°C to 125°C with Class F insulation. Weight is 13.5 grams, and it supports a maximum switching voltage of 300 VAC and current of 30 A.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12CF-OT3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |