Picker Components General Purpose Relays PTRH-1C-12C-OT3-XA

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This variant features PCB pin and quick connect (QC) terminations with a dust cover enclosure, Class B insulation, and AgCdO contacts. It operates at 12 VDC coil voltage with a power consumption of 0.9 W, has a maximum switching rating of 30 A at 250 VAC, and meets UL 508 and UL 873 spacing requirements. The relay has an operate time of less than 15 ms, a release time of less than 10 ms, and an operating temperature range of -55°C to 100°C. It is RoHS compliant and weighs 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This variant features PCB pin and quick connect (QC) terminations with a dust cover enclosure, Class B insulation, and AgCdO contacts. It operates at 12 VDC coil voltage with a power consumption of 0.9 W, has a maximum switching rating of 30 A at 250 VAC, and meets UL 508 and UL 873 spacing requirements. The relay has an operate time of less than 15 ms, a release time of less than 10 ms, and an operating temperature range of -55°C to 100°C. It is RoHS compliant and weighs 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-12C-OT3-XA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-12C-OT3-XA
General Purpose Relays 2500-PTRH-1C-12C-OT3-XA
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-12C-OT3-XA
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Safety Relays - 56.OA12.0624S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 857-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers