The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring a single pole double throw (SPDT) contact configuration. The part includes epoxy sealing and is immersion cleanable, with a 6-pin version meeting UL 508 and UL 873 spacing requirements. It has a 0.9 W coil power, operates from -40°C to 100°C with Class B insulation, and uses AgSnO2In2O3 contact material. The relay meets RoHS compliance and has a maximum switching voltage of 300 VAC and switching current of 30 A. Mechanical life is 1 × 10⁷ operations, with 5 × 10⁴ electrical operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |