Picker Components General Purpose Relays PTRH-1C-110ST-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. It features AgSnO2In2O3 contacts, epoxy sealing, and RoHS compliance. With a 250 VAC general purpose UL rating and 2 HP motor switching capability, it operates at 110 VDC coil voltage and consumes 0.9 W power. The relay meets UL 508 and UL 873 spacing standards when pin 6 is omitted. It supports an operating temperature range of -40°C to 100°C for Class B insulation or up to 125°C for Class F, with an insulation resistance of 1,000 MΩ min at 500 VDC. Mechanical life exceeds 10⁷ operations and electrical life is 5 × 10⁴ operations. The component weighs 30 grams and uses PCB pin termination. Solderability is rated at 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. It features AgSnO2In2O3 contacts, epoxy sealing, and RoHS compliance. With a 250 VAC general purpose UL rating and 2 HP motor switching capability, it operates at 110 VDC coil voltage and consumes 0.9 W power. The relay meets UL 508 and UL 873 spacing standards when pin 6 is omitted. It supports an operating temperature range of -40°C to 100°C for Class B insulation or up to 125°C for Class F, with an insulation resistance of 1,000 MΩ min at 500 VDC. Mechanical life exceeds 10⁷ operations and electrical life is 5 × 10⁴ operations. The component weighs 30 grams and uses PCB pin termination. Solderability is rated at 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-110ST-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-110ST-X
General Purpose Relays 2500-PTRH-1C-110ST-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-110ST-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 156.OA01.2431C-ND - DigiKey
Specs
Channels Single Throw
Mounting DIN
View Details
3 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Force Guided Relays - 2494458 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 2.3 watts
View Details