The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a single pole double throw (SPDT) contact configuration with AgSnO2In2O3 contact material and gold-plated contacts. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and a maximum switching power of 7,500 VA. The coil operates at 110 VDC with a power consumption of 1.1 W. The part meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and has an operating temperature range of -40°C to 100°C for Class B insulation.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110ST-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |