The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms, and rated for 250 VAC and 30 A resistive loads, with a 2 HP motor rating at 250 VAC. It features AgCdO or AgSnO2In2O3 contacts, epoxy sealing, and RoHS compliance. The PTRH-1C-110ST-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110ST-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |