The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. This part features a 1 Form C (SPDT) contact configuration, 110 VDC coil voltage, and is epoxy sealed to IP67 for environmental protection. It meets UL 508 and UL 873 spacing requirements, has a maximum switching capacity of 30 A at 300 VAC, and operates from -55°C to 100°C with Class B insulation. Contact material is AgSnO2In2O3, and coil power consumption is 0.9 W. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110ST-T5-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |