The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick-connect pins and mounting tabs. It features a 1 form C (SPDT) contact configuration, rated for 30 A at 250 VAC resistive load and 30 A at 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay includes AgCdO+Au gold-plated contacts, a 110 VDC coil with 0.9 W power consumption, Class B insulation, and an operating temperature range of -55°C to 100°C. It is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and has an IP67 epoxy sealed version available. Terminal strength is 10 N, and insulation resistance is 1,000 MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110ST-T5-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |