The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 110 VDC coil with 0.9 W power consumption, AgSnO2In2O3 contacts, and PCB pin and quick-connect termination. It has a Class B insulation rating, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. The relay is RoHS compliant and has a maximum switching voltage of 300 VAC and current of 30 A. Must operate voltage is 82.5 VDC and must release voltage is 11 VDC. The enclosure is sealed and the termination includes an alternate quick-connect pinout.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110ST-T3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |