The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. This part features a 110 VDC coil, Class F insulation, AgSnO2In2O3 contact material, and gold-plated AgCdO+Au contacts. It has a 30 A switching current rating at 250 VAC and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 125°C with a dielectric strength of 4,000 V between coil and contacts. Power consumption is 0.9 W, with a maximum switching voltage of 300 VAC and 110 VDC. The mechanical life is 10^7 operations, and electrical life is 5×10^4 operations under resistive load. Weight is 30 grams for the open-frame version. Terminal dimensions and solderability comply with industry standards.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110ST-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |