The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount and PCB mount configurations. The PTRH-1C-110SFT-T5-X variant is a SPDT (1 Form C) relay with a 110 VDC coil, Class F insulation, AgSnO2In2O3 contacts, and an epoxy-sealed IP67 enclosure. It has a 0.9 W coil power consumption, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. Mounting is via quick connect pins with tabs. The relay is RoHS compliant and rated for 30 A at 250 VAC resistive loads, with a maximum switching power of 7,500 VA. Mechanical life is 1 x 10^7 operations; electrical life is 5 x 10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110SFT-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |