The PTRH-OT series is a 30A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations with panel mount QC pins and mounting tabs for OT4 and OT5 variants. It is rated for 30A at 250VAC and 2HP at 240VAC, with a maximum switching power of 900W and 7,500VA. The relay operates with a 0.9W coil, requires 82.5VDC to operate and 11VDC to release, and has operate and release times of less than 15ms and 10ms respectively. It features Class F insulation, AgSnO contact material, and is sealed for process protection. The device meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C for Class F insulation. Mechanical life is rated at 1×10⁷ operations and electrical life at 5×10⁴ operations.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110SFT-OT5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |