The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, and SPDT configurations, rated for 30 A at 250 VAC and 2 HP at 250 VAC. The PTRH-1C-110SF-X-0.6 variant features a 110 VDC coil, Class F insulation, epoxy-sealed construction, AgCdO contacts, and a 0.6 W coil power rating. It meets UL 508 and UL 873 spacing with pin 6 omitted, is RoHS compliant, and operates from -40°C to 125°C. The relay has a maximum switching power of 7,500 VA, operates in less than 15 ms, and releases in under 10 ms. The case is open frame with a 30 gram weight and PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110SF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |