The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching loads up to 30 A at 250 VAC and 30 A at 30 VDC. It features a 1 Form C contact configuration with AgCdO contacts, optional AgCdO+Au plating, and Class F insulation. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and available in an IP67 epoxy-sealed version. Mounting options include PCB and quick-connect pins with or without mounting tabs. Operating temperature range is -55°C to 125°C for Class F insulation. Coil voltage for this variant is 110 VDC, with a power consumption of 0.9 W, a must-operate voltage of 82.5 VDC, and a must-release voltage of 11 VDC. The specific variant PTRH-1C-110SF-T3-X67
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110SF-T3-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |