The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP at 250 VAC, featuring a SPDT (1 Form C) contact configuration, AgCdO contacts, and epoxy sealing for immersion cleanability. It meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The relay operates with 110 VDC coil voltage, consumes 0.9 W, and has an operate time under 15 ms and release time under 10 ms. The operating temperature range is -40°C to 100°C for Class B insulation, with a dielectric strength of 2,500 V between coil and contacts. The part is RoHS compliant and weighs 30 grams in open frame. The exact variant PTRH-1C-110S-X is not listed, but the series specifications apply.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |