The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, offering SPST-NO and SPDT contact forms. It supports 240 VAC and 30 VDC switching with AgCdO or AgCdO+Au contacts, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. The T3 variant features PCB and QC pins with a 1 Form C contact configuration. This specific part version, PTRH-1C-110S-T3-X67G
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110S-T3-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |