The PTRH-OT series is a 30 amp, 250 VAC general purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. The OT5 variant features a single form C contact configuration, 110 VDC coil voltage, 0.6 W coil power, and Class B insulation. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC, and is rated for 2 HP at 240 VAC. The relay is RoHS compliant, with a 13.5 gram weight, operate time under 15 ms, release time under 10 ms, and an operating temperature range of -55°C to 100°C. Electrical life is rated at 50,000 operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110S-OT5-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |